Q2-HF heat shrink tubing is a low smoke, halogen-free, flame-retardant polyolefin tubing with a 2:1 shrink ratio, designed for use in electronics, communications, and automotive applications. It operates from -55°C to +105°C, begins shrinking at 70°C, and fully recovers at 100°C. The tubing has a tensile strength exceeding 12 MPa, elongation greater than 400%, and a dielectric strength over 20 kV/mm. It meets UL 224 for copper stability and corrosion resistance, and is rated VW-1 for flammability. RoHS compliant, with standard colors black and white. For the 2.0 mm as-supplied diameter variant, the recovered inside diameter is 18.0 mm, recovered wall thickness is 0.80 mm, and standard spool length is 200 meters.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-2MM-01-SS200M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |