Q2-HF is a thin-wall, heat-shrinkable tubing with a 2:1 shrink ratio, made from halogen-free, flame-retardant material that meets environmental safety requirements. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing exhibits tensile strength greater than 12 MPa, elongation over 400%, and dielectric strength exceeding 20 kV/mm. It is rated VW-1 for flame resistance, passes copper stability and corrosion tests per UL 224, and is RoHS compliant. Standard colors are black and white. Dimensions vary by size; for example, the 15.0 mm as-supplied diameter shrinks to 7.50 mm with a wall thickness of 0.69 mm. Approvals include File No. 242540.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-150MM-01-SS15M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |