Q2-LS is a thin-wall, halogen-free, polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for applications involving heat-sensitive components due to its low minimum shrink temperature of 65°C and full recovery at 95°C. It operates from -55°C to +125°C, is black in color, RoHS compliant, and meets SONY-SS-00259 and FMVSS 302 standards. The part number Q2-LS-1 1/2-01-QB48IN-5 corresponds to the 1 1/2 inch recovered inside diameter variant, supplied in 48-inch lengths with 5 pieces per bag. Tensile strength exceeds 12 MPa, elongation exceeds 400%, and dielectric strength is greater than 20 kV/mm. Eccentricity is under 30%, and it passes copper stability and corrosion tests per UL 224.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-1 1/2-01-QB48IN-5 |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |