Q2-F-4-01-SS100FT is a 2:1 shrink ratio thin-wall heat shrink tubing designed for electrical insulation and protection of in-line components, terminals, and splices. It has an as-supplied inside diameter of 102.0 mm and a recovered diameter of 50.8 mm with a minimum wall thickness of 1.35 mm. Operating temperature ranges from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL VW-1 flammability rating with 600V dielectric strength. The material is free of PBBs, PBDEs, cadmium, and lead, and is RoHS compliant. Packaging is supplied as 100 feet on a spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Black 100.0' (30.5m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-4-01-SS100FT | Q2-F-4-01-SS100FT-ND | 83K2232 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |