Q2-F thin wall heat shrink tubing is a flexible, flame-retardant, environmentally friendly product with a 2:1 shrink ratio, designed for electrical insulation and protection of in-line components, splices, and terminals. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 requirements, is VW-1 rated, and withstands 600V. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. Standard colors include black, red, blue, yellow, green, white, and clear. Tensile strength exceeds 14 MPa, ultimate elongation exceeds 600%, and dielectric strength is greater than 20 kV/mm.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-4-03-SS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |