Q2-Z series thin wall heat shrink tubing offers a 2:1 shrink ratio, operates from -55°C to +125°C, and shrinks fully at 100°C. It meets UL 224 and CSA 22.2, carries VW-1 flammability rating, and withstands 600V AC. The material is free of PBB, PBBO, PBBE, cadmium under 5 ppm, and lead under 10 ppm, and is RoHS compliant. Standard colors include black, red, blue, yellow, green, and white. For the 1 1/2 inch recovered diameter variant, the as-supplied inside diameter is 38.1 mm, wall thickness is 1.02 mm, and standard packaging is 50 feet per length.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-1 1/2-06-MS50FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |