Q2-LS series heat shrink thin wall tubing is a halogen-free polyolefin product with a 2:1 shrink ratio, designed for applications involving heat-sensitive components. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 65°C, and full recovery at 95°C. The tubing meets SONY-SS-00259 and has CSA File No. 242540 approvals. It is RoHS compliant and black in standard color. For the 3/4 inch nominal recovered inside diameter variant, the wall thickness is 0.8 mm, with supply length of 50 feet per bag and 12 pieces per bag. The product exhibits tensile strength >12 MPa, elongation >400%, dielectric strength >20 kV/mm, and passes FMVSS 302 flammability and UL 224 copper stability and corrosion tests.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-3/4-01-QB6IN-12 |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |