Q2-HF series thin wall heat shrink tubing is a halogen-free, flame-retardant, low-smoke polyolefin tubing with a 2:1 shrink ratio, designed for use in electronics, communications, and automotive applications. It operates from -55°C to +105°C, shrinks fully at 100°C, and has a minimum shrink temperature of 70°C. The tubing meets UL VW-1 flammability requirements, exhibits dielectric strength greater than 20 kV/mm, and passes copper stability and corrosion tests per UL 224. It is RoHS compliant and approved under CSA File No. 242540. Standard colors are black and white. For size 13.0 mm as-supplied diameter, the recovered inside diameter is 125.0 mm with a wall thickness of 1.30 mm, supplied on 15-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-13MM-03-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |