Q2-LS heat shrink tubing is a thin wall, halogen-free polyolefin product with a 2:1 shrink ratio, designed for applications involving heat-sensitive components. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 65°C, and full recovery at 95°C. The tubing meets SONY-SS-00259 and has CSA File No. 242540 approval. It is RoHS compliant and black in color. For the 1 1/2 inch nominal inside diameter after recovery, the wall thickness is 1.0 mm, with a standard packaging length of 100 feet per bag. The product exhibits tensile strength greater than 12 MPa, ultimate elongation over 400%, and dielectric strength exceeding 20 kV/mm. It passes flammability test FMVSS 302 and shows no copper corrosion per UL 224.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-1 1/2-01-SS100FT |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |