Q2-HF heat shrink tubing is a thin-wall, halogen-free, flame-retardant polyolefin product with a 2:1 shrink ratio, designed for environmental safety in electronics, communication, and automotive applications. It operates from -55°C to +105°C, shinks at a minimum temperature of 70°C, and fully recovers at 100°C. The tubing meets UL 224 and ASTM standards, with a dielectric strength exceeding 20 kV/mm and a volume resistance of 10^14 Ω·cm. It exhibits tensile strength greater than 12 MPa and elongation over 400%, passes VW-1 flammability testing, and resists copper corrosion. Standard colors are black and white. The part number Q2-HF-5MM-01-SS100M corresponds to the 5.0 mm as-supplied diameter variant with a 0.56 mm wall thickness, recovering to 15.0 mm inside diameter and 0.90 mm wall thickness, supplied in 100-meter reels. RoHS compliant and approved under CSA File No. 242540.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-5MM-01-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |