The Q2-HF-80MM-03-SS30M is a 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing designed for applications requiring environmental safety and flame retardancy. It operates effectively within a temperature range of -55°C to +105°C, with a minimum shrink temperature of 70°C and a full recovery temperature of 100°C. The tubing exhibits a tensile strength greater than 12 MPa and an ultimate elongation exceeding 400%, ensuring durability and flexibility. It is RoHS compliant and available in standard colors of black and white, with other colors available upon request. This product is suitable for use in electronics, communication, and automotive industries, meeting the demands for low toxicity and environmental protection.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-80MM-03-SS30M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |