Q2-HF thin wall heat shrink tubing is a halogen-free, flame-retardant polyolefin tubing with a 2:1 shrink ratio, designed for use in electronics, communications, and automotive applications. It operates from -55°C to +105°C, shrinks fully at 100°C, and meets UL 224, ASTM D2671, and IEC 216 standards with a dielectric strength exceeding 20 kV/mm and VW-1 flammability rating. The tubing is RoHS compliant, available in black or white, and has a maximum eccentricity of 30%. For the 6.0 mm as-supplied diameter variant, the recovered inside diameter is 35.0 mm, wall thickness is 1.0 mm, and it is supplied in 50-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-6MM-03-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |