Qualtek Electronics Corp. 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing Q2-HF-125MM-01-SS15M

Description
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant
Request a Quote
Description
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-HF is a low smoke, halogen free, flame retardant heat shrink tubing with a 2:1 shrink ratio, designed for use in electronics, communication, and automotive applications. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL VW-1 flammability requirements, has a dielectric strength exceeding 20 kV/mm, and complies with RoHS. Standard colors are black and white. Inside diameters range from 1.0 mm to 14.0 mm before shrinking, with recovered diameters from 15.0 mm to 150.0 mm and wall thicknesses from 0.33 mm to 0.69 mm. Spool lengths range from 15 m to 200 m depending on size. Approval File No. 242540 is cited.

Datasheet Summary
Powered by GS/AI

Q2-HF is a low smoke, halogen free, flame retardant heat shrink tubing with a 2:1 shrink ratio, designed for use in electronics, communication, and automotive applications. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL VW-1 flammability requirements, has a dielectric strength exceeding 20 kV/mm, and complies with RoHS. Standard colors are black and white. Inside diameters range from 1.0 mm to 14.0 mm before shrinking, with recovered diameters from 15.0 mm to 150.0 mm and wall thicknesses from 0.33 mm to 0.69 mm. Spool lengths range from 15 m to 200 m depending on size. Approval File No. 242540 is cited.

Suppliers

Company
Product
Description
Supplier Links
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing - Q2-HF-125MM-01-SS15M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing
Q2-HF-125MM-01-SS15M
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing Q2-HF-125MM-01-SS15M
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-HF-125MM-01-SS15M
Product Name 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details