Q2-HF seriesthin wall heat shrink tubing with a 2:1 shrink ratio, made from halogen-free, flame-retardant material meeting environmental standards. Operating temperature range is -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It has a dielectric strength exceeding 20 kV/mm, tensile strength greater than 12 MPa, and ultimate elongation over 400%. The tubing passes UL VW-1 flammability test and is RoHS compliant. Dimensions for the 16 mm as-supplied diameter are not listed; however, the closest available size is 15 mm as-supplied, which recovers to 7.5 mm inside diameter with 0.69 mm wall thickness. Standard colors are black and white. Approval file number is 242540.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-16MM-01-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |