Heat shrink tubing with a 4:1 shrink ratio, made of flame-retardant polyolefin, designed for insulating and protecting cables and connectors. It has an as-supplied inside diameter of 26.7 mm and shrinks to 14.0 mm, with a wall thickness of 1.7 mm. Operating temperature ranges from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is approved for VW-1 flammability, 600V voltage, and 125°C temperature. It is UV resistant, RoHS compliant, and comes in black as standard. Tensile strength exceeds 14 MPa, elongation exceeds 600%, and dielectric strength is greater than 20 kV/mm.
High Shrink Ratio, Highly Flexible Flame Retardant Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Manufactured with specially developed formulation and technology, it can easily fit over a large diameter connector or transition and shrink down onto a smaller diameter jacket. Because of its outstanding physical, chemical, and electrical properties its widely used in some important fields such as military, aerospace and fine electronic instruments for insulating or repairing harnesses, cables and connectors.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approval: UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Standard color: Black
Special colors: Red, blue, yellow, green
UV Resistant
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F4X-4-01-QB48IN-5 |
| Product Name | 4:1 High Shrink Ratio, Highly Flexible Flame Retardant Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |