Q2-HF is a low smoke, halogen-free, flame-retardant thin wall heat shrink tubing with a 2:1 shrink ratio, designed for electronics, communication, and automotive applications. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets UL VW-1 flammability requirements, exhibits dielectric strength above 20 kV/mm, and passes UL 224 copper stability and corrosion tests. The tubing is RoHS compliant, available in black or white, and has a tensile strength greater than 12 MPa and elongation exceeding 400%. Dimensions vary by size; for the 12.0 mm as-supplied diameter variant, the recovered inner diameter is 100 mm with a wall thickness of 1.30 mm, supplied on 30-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-40MM-03-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |