Q2-HF series thin wall heat shrink tubing is a halogen-free, flame-retardant polyolefin tube with a 2:1 shrink ratio, designed for environmental compliance in electronics, communication, and automotive applications. It operates from -55°C to +105°C, shrinks at a minimum temperature of 70°C, and fully recovers at 100°C. The tubing meets UL VW-1 flammability requirements, has a dielectric strength greater than 20 kV/mm, and is RoHS compliant. Available in black or white, it exhibits tensile strength exceeding 12 MPa and elongation over 400%. Dimensions vary by size; the 28 mm as-supplied diameter corresponds to a 14.0 mm recovered inner diameter with a 0.69 mm wall thickness on a 50-meter spool.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-28MM-03-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |