Q2-F series thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and protection of in-line components, terminals, and splices. It operates from -55°C to +135°C with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL VW-1 and 600V ratings. It is RoHS compliant and free of PBBs, PBBOs, PBBEs, cadmium, and lead. The 5/16 inch (8.0 mm) inside diameter version has a 0.62 mm wall thickness after recovery and is supplied in 50-foot spools. Standard colors include black, red, blue, yellow, green, white, and clear.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 4.921"" (124.99mm) 2 to 1 Black 50.0' (15.2m)"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-5-01-SS50FT | Q2-F-5-01-SS50FT-ND |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |