Q2-F series thin wall heat shrink tubing with a 2:1 shrink ratio provides electrical insulation and mechanical protection for wires, terminals, and splices. The tubing has an operating temperature range of -55°C to +135°C, a minimum shrink temperature of 70°C, and a full recovery temperature of 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards, is VW-1 flammable, and rated for 600V. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. The part Q2-F-5-06-QB48IN-2 corresponds to a 5/16 inch (8.0 mm) inside diameter after recovery, with a wall thickness of 0.62 mm, supplied in 48-inch lengths on spools of 25 pieces per bag. Other standard sizes in the series have similar properties but different dimensions and packaging.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-5-06-QB48IN-2 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |