Q2-HF is a thin-wall, halogen-free, flame-retardant heat shrink tubing with a 2:1 shrink ratio, operating from -55°C to +105°C, and fully recovering at 100°C. It meets UL 224 and ASTM D2671 standards for tensile strength, elongation, dielectric strength, and copper stability, with VW-1 flammability rating. It is RoHS compliant and available in black or white. The Q2-HF-14MM-01-SS50M variant has an as-supplied inner diameter of 14.0 mm, 7.00 mm recovered inner diameter, 0.69 mm wall thickness, and is supplied on a 50-meter spool.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-14MM-01-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |