Qualtek Electronics Corp. 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing Q2-LS-5/16-01-MS100FT

Description
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant
Request a Quote
Description
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-LS series heat shrink thin wall tubing is a halogen-free polyolefin product with a 2:1 shrink ratio, designed for applications involving heat-sensitive components due to its low minimum shrink temperature of 65°C and full recovery at 95°C. It operates from -55°C to +125°C, is black in standard color, and complies with RoHS. The tubing meets SONY-SS-00259 and has CSA File No. 242540 approval. For the 5/16 inch as-supplied inside diameter variant, the recovered inside diameter is 4.0 mm with a wall thickness of 0.6 mm, supplied in 100-foot lengths. It passes FMVSS 302 flammability, UL 224 copper stability and corrosion tests, and exhibits dielectric strength greater than 20 kV/mm.

Datasheet Summary
Powered by GS/AI

Q2-LS series heat shrink thin wall tubing is a halogen-free polyolefin product with a 2:1 shrink ratio, designed for applications involving heat-sensitive components due to its low minimum shrink temperature of 65°C and full recovery at 95°C. It operates from -55°C to +125°C, is black in standard color, and complies with RoHS. The tubing meets SONY-SS-00259 and has CSA File No. 242540 approval. For the 5/16 inch as-supplied inside diameter variant, the recovered inside diameter is 4.0 mm with a wall thickness of 0.6 mm, supplied in 100-foot lengths. It passes FMVSS 302 flammability, UL 224 copper stability and corrosion tests, and exhibits dielectric strength greater than 20 kV/mm.

Suppliers

Company
Product
Description
Supplier Links
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing - Q2-LS-5/16-01-MS100FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing
Q2-LS-5/16-01-MS100FT
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing Q2-LS-5/16-01-MS100FT
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant

Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-LS-5/16-01-MS100FT
Product Name 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Tubing 3/8 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 9.5 mm - 70133162 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details