Qualtek Electronics Corp. Q2-F Series Heat Shrink Tubing Kit 2:1 Shrink Ratio, Assorted Sizes, Assorted Color Q2-F-QK4-11-6IN-141

Description
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes & Colors Kit consists of 141 pieces of the following: Size QTY Color Inch mm 1/16 2.0 39 pcs Assorted 1/8 3.7 31 pcs Assorted 1/4 6.8 23 pcs Assorted 3/8 10.7 19 pcs Assorted 1/2 13.7 19 pcs Assorted 1 25.4 10 pcs Assorted Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Description
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes & Colors Kit consists of 141 pieces of the following: Size QTY Color Inch mm 1/16 2.0 39 pcs Assorted 1/8 3.7 31 pcs Assorted 1/4 6.8 23 pcs Assorted 3/8 10.7 19 pcs Assorted 1/2 13.7 19 pcs Assorted 1 25.4 10 pcs Assorted Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-F-QK4-11-6IN-141 is a heat shrink tubing kit with a 2:1 shrink ratio, containing 141 pieces of 6-inch length tubing in assorted colors. It includes tubing sizes from 1/16 inch to 1 inch (2.0 mm to 25.4 mm) with quantities varying by size: 39 pcs at 1/16 inch, 31 pcs at 1/8 inch, 23 pcs at 1/4 inch, 19 pcs at 3/8 inch, 19 pcs at 1/2 inch, and 10 pcs at 1 inch. The tubing is made of thin-wall, environmentally friendly, highly flame-retardant polyolefin, operates from -55°C to +135°C, and meets MIL-STD-23053/5.

Datasheet Summary
Powered by GS/AI

Q2-F-QK4-11-6IN-141 is a heat shrink tubing kit with a 2:1 shrink ratio, containing 141 pieces of 6-inch length tubing in assorted colors. It includes tubing sizes from 1/16 inch to 1 inch (2.0 mm to 25.4 mm) with quantities varying by size: 39 pcs at 1/16 inch, 31 pcs at 1/8 inch, 23 pcs at 1/4 inch, 19 pcs at 3/8 inch, 19 pcs at 1/2 inch, and 10 pcs at 1 inch. The tubing is made of thin-wall, environmentally friendly, highly flame-retardant polyolefin, operates from -55°C to +135°C, and meets MIL-STD-23053/5.

Suppliers

Company
Product
Description
Supplier Links
Q2-F Series Heat Shrink Tubing Kit 2:1 Shrink Ratio, Assorted Sizes, Assorted Color - Q2-F-QK4-11-6IN-141 - Qualtek Electronics Corp.
Mentor, OH, United States
Q2-F Series Heat Shrink Tubing Kit 2:1 Shrink Ratio, Assorted Sizes, Assorted Color
Q2-F-QK4-11-6IN-141
Q2-F Series Heat Shrink Tubing Kit 2:1 Shrink Ratio, Assorted Sizes, Assorted Color Q2-F-QK4-11-6IN-141
Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes & Colors Kit consists of 141 pieces of the following: Size QTY Color Inch mm 1/16 2.0 39 pcs Assorted 1/8 3.7 31 pcs Assorted 1/4 6.8 23 pcs Assorted 3/8 10.7 19 pcs Assorted 1/2 13.7 19 pcs Assorted 1 25.4 10 pcs Assorted Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant

Q2-F Type Tubing Kit, 6 inch Length pieces
Assorted Sizes & Colors
Kit consists of 141 pieces of the following:
Size
QTY
Color
Inch
mm
1/16
2.0
39 pcs
Assorted
1/8
3.7
31 pcs
Assorted
1/4
6.8
23 pcs
Assorted
3/8
10.7
19 pcs
Assorted
1/2
13.7
19 pcs
Assorted
1
25.4
10 pcs
Assorted
Features/Applications
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant

Supplier's Site Datasheet
HS KIT Q2-F 141PC ASSORTED COLORS - Q2-F-QK4-11-6IN-141 - Heilind Electronics, Inc.
Wilmington, MA, United States
HS KIT Q2-F 141PC ASSORTED COLORS
Q2-F-QK4-11-6IN-141
HS KIT Q2-F 141PC ASSORTED COLORS Q2-F-QK4-11-6IN-141
HS KIT Q2-F 141PC ASSORTED COLORS

HS KIT Q2-F 141PC ASSORTED COLORS

Buy Now
HEAT SHRINK TUBING KIT, POLYOLEFIN, FLEXIBLE, 2:1, ASSORTED COLORS, 141 PC - 70133083 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEAT SHRINK TUBING KIT, POLYOLEFIN, FLEXIBLE, 2:1, ASSORTED COLORS, 141 PC
70133083
HEAT SHRINK TUBING KIT, POLYOLEFIN, FLEXIBLE, 2:1, ASSORTED COLORS, 141 PC 70133083
Kit 1 (Black): Consists of 180 6" pieces. 3⁄64 — 40 pcs., 1⁄16 — 36 pcs., 3⁄32 — 32 pcs., 1⁄8 — 28 pcs., 3⁄16 — 24 pcs., 1⁄4 — 20 pcs. Kit 2 (Black): Consists of 82 6" pieces. 5⁄16 — 18 pcs., 3⁄8 — 16 pcs., 1⁄2 — 14 pcs., 5⁄8 — 14 pcs., 3⁄4 — 12 pcs, 1 — 8 pcs. Kit 4: Consists of 141 6" pieces.

Kit 1 (Black): Consists of 180 6" pieces. 3⁄64 — 40 pcs., 1⁄16 — 36 pcs., 3⁄32 — 32 pcs., 1⁄8 — 28 pcs., 3⁄16 — 24 pcs., 1⁄4 — 20 pcs.
Kit 2 (Black): Consists of 82 6" pieces. 5⁄16 — 18 pcs., 3⁄8 — 16 pcs., 1⁄2 — 14 pcs., 5⁄8 — 14 pcs., 3⁄4 — 12 pcs, 1 — 8 pcs.
Kit 4: Consists of 141 6" pieces.

Supplier's Site
Heat Shrink Tubing Qualtek Electronics - 02P3144 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
02P3144
Heat Shrink Tubing Qualtek Electronics 02P3144
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q2-F-QK4-11-6IN-141 Q2-F-QK4-11-6IN-141 70133083 02P3144
Product Name Q2-F Series Heat Shrink Tubing Kit 2:1 Shrink Ratio, Assorted Sizes, Assorted Color HS KIT Q2-F 141PC ASSORTED COLORS HEAT SHRINK TUBING KIT, POLYOLEFIN, FLEXIBLE, 2:1, ASSORTED COLORS, 141 PC Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - QKY100C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details