Qualtek Electronics Corp. Tubing 1/16 In.; Shrink(3:1); 6 In.L; Int. Dia. 1.6 mm; Kit refill 28 pcs Q2-F3X-RK1-1/16-01-6IN

Description
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
Description
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.

Suppliers

Company
Product
Description
Supplier Links
Tubing 1/16 In.; Shrink(3:1); 6 In.L; Int. Dia. 1.6 mm; Kit refill 28 pcs - 70133110 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing 1/16 In.; Shrink(3:1); 6 In.L; Int. Dia. 1.6 mm; Kit refill 28 pcs
70133110
Tubing 1/16 In.; Shrink(3:1); 6 In.L; Int. Dia. 1.6 mm; Kit refill 28 pcs 70133110
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.

An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70133110
Product Name Tubing 1/16 In.; Shrink(3:1); 6 In.L; Int. Dia. 1.6 mm; Kit refill 28 pcs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details