Q2-Z thin wall heat shrink tubing is a flame-retardant, environmentally friendly product with a 2:1 shrink ratio, designed for insulation, strain relief, and harnessing in automotive and electronics applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets UL 224 and CSA 22.2 standards, carries VW-1 flammability rating, and withstands 600V AC for one minute. The material is free of PBB, PBBO, PBBE, and contains less than 5 ppm cadmium and 10 ppm lead. It is RoHS compliant and available in standard colors including black, red, blue, yellow, green, and white. Dimensions for the 100mm length variant are 5.0mm as supplied and 2.50mm after recovery, with a wall thickness of 0.56mm before and 0.56mm after recovery. Standard packaging is 30 meters per bag.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-100MM-05-SS30M |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |