Q2-LS thin wall heat shrink tubing is a halogen-free polyolefin product with a 2:1 shrink ratio, designed for applications involving heat-sensitive components requiring low-temperature shrinkage. It operates from -55°C to +125°C, with a minimum shrink temperature of 65°C and full recovery at 95°C. The tubing is black, RoHS compliant, meets SONY-SS-00259, and passes FMVSS 302 flammability. For the 5/16 inch as-supplied inside diameter, the recovered inside diameter is 4.0 mm, with a wall thickness of 0.6 mm. Standard packaging is 48 inches per bag, 25 bags per box.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-5/16-01-QB48IN-25 |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |