Q2-Z series thin wall heat shrink tubing with a 2:1 shrink ratio is designed for insulation, strain relief, and harnessing in automotive and electronic applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL 224 and CSA 22.2, carries VW-1 flammability rating, and withstands 600V AC for 1 minute. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium and lead content below 5 ppm and 10 ppm respectively. The part number Q2-Z-1 1/4-01-SS100FT corresponds to a 31.8 mm inside diameter in the as-supplied state, shrinking to 15.9 mm, with a wall thickness of 0.90 mm after recovery. Standard packaging is 100 feet per spool. The series is flame retardant and compliant with Sony SS-00259.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 100.0' (30.5m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-Z-1 1/4-01-SS100FT | Q2Z114B-100-ND | 83K2724 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |