Q2-LS-1-01-MS50FT is a 2:1 shrink ratio, thin-wall, halogen-free polyolefin heat shrink tubing designed for low-temperature applications with heat-sensitive components. It has a minimum shrink temperature of 65°C and full recovery at 95°C, with an operating temperature range of -55°C to +125°C. The tubing is black, RoHS compliant, meets SONY-SS-00259, and has FAA FMVSS 302 flammability approval. It has a post-recovery inside diameter of 25.4 mm and a wall thickness of 0.9 mm, supplied in 50-foot lengths. The product is certified under CSA File No. 242540.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-1-01-MS50FT |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |