Q2-HF series thin-wall heat shrink tubing with a 2:1 shrink ratio is a halogen-free, flame-retardant polyolefin product rated for operation from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets UL VW-1 flammability standard and has a dielectric strength exceeding 20 kV/mm. The tubing is RoHS compliant and available in standard colors black and white. Physical dimensions vary by size; for the 70 mm recovered diameter variant, the as-supplied inside diameter is 14.0 mm with a wall thickness of 0.69 mm, supplied on 15-meter spools. Longitudinal shrinkage is 0% to 5%, and eccentricity is less than 30%. Approvals include CSA File No. 242540.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-70MM-03-SS30M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |