Q2-HF series thin wall heat shrink tubing has a 2:1 shrink ratio, is halogen-free, low-smoke, flame-retardant, and RoHS compliant. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets UL VW-1 flammability standard, achieves dielectric strength greater than 20 kV/mm, and passes copper stability and corrosion tests per UL 224. Standard colors are black and white. The part number Q2-HF-3MM-03-SS200M corresponds to the 3.0 mm as-supplied diameter variant, which contracts to a 15.0 mm recovered diameter with a wall thickness of 0.44 mm and is supplied on 200-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-3MM-03-SS200M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |