Q2-Z thin-wall heat shrink tubing is a flame-retardant, environmentally friendly product with a 2:1 shrink ratio, used for insulation, strain relief, and wire harnessing in electronics and automotive applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets UL 224 and CSA 22.2 standards, carries File Nos. E236137 and 242540, and is rated for 600V and VW-1 flammability. The tubing has tensile strength >14 MPa, elongation >400%, and volume resistance >10^14 Ω·cm. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium <5 ppm and lead <10 ppm. Standard colors are black, red, blue, yellow, green, and white. Dimensions are provided for sizes from 1.0 mm to 150.0 mm inner diameter as supplied, with wall thickness ranging from 0.33 mm to 1.30 mm. Packaging lengths vary from 15 m to 1000 m depending on size.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-Z-1 1/2-06-QB6IN-5 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |