Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-Z-1 1/4-01-MS50FT

Description
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant
Request a Quote
Description
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-Z is a thin-wall, flame-retardant heat shrink tubing with a 2:1 shrink ratio, designed for insulation, strain relief, and wire harnessing in automotive and electronics applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL 224 and CSA 22.2 standards, carries VW-1 flammability rating, and withstands 600V AC for one minute. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium and lead contents below 5 ppm and 10 ppm respectively. Standard colors include black, red, blue, yellow, green, and white. The part number Q2-Z-1 1/4-01-MS50FT corresponds to a 1.25-inch inside diameter when recovered, with a 1.20 mm wall thickness, supplied in 50-foot lengths, consistent with the Q2-Z series specifications.

Datasheet Summary
Powered by GS/AI

Q2-Z is a thin-wall, flame-retardant heat shrink tubing with a 2:1 shrink ratio, designed for insulation, strain relief, and wire harnessing in automotive and electronics applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL 224 and CSA 22.2 standards, carries VW-1 flammability rating, and withstands 600V AC for one minute. It is RoHS compliant, contains no PBB, PBBO, or PBBE, and has cadmium and lead contents below 5 ppm and 10 ppm respectively. Standard colors include black, red, blue, yellow, green, and white. The part number Q2-Z-1 1/4-01-MS50FT corresponds to a 1.25-inch inside diameter when recovered, with a 1.20 mm wall thickness, supplied in 50-foot lengths, consistent with the Q2-Z series specifications.

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-Z-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-Z-1 1/4-01-MS50FT
2:1 Thin Wall Heat Shrink Tubing Q2-Z-1 1/4-01-MS50FT
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V Meets: Sony SS-00259, Material: No PBB’s, PBBO’s, PBBE’s Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white Other colors are available upon request. RoHS Compliant

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q2Z114B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2Z114B-50-ND
Heat Shrink Tubing Q2Z114B-50-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2721 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2721
Heat Shrink Tubing Qualtek Electronics 83K2721
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q2-Z-1 1/4-01-MS50FT Q2Z114B-50-ND 83K2721
Product Name 2:1 Thin Wall Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers