Qualtek Electronics Corp. 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing Q2-HF-60MM-01-SS30M

Description
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant
Request a Quote
Description
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-HF series thin wall heat shrink tubing offers a 2:1 shrink ratio, is low smoke, halogen free, and flame retardant, with an operating temperature range of -55°C to +105°C. It has a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL VW-1 flammability standard, is RoHS compliant, and carries CSA File No. 242540 approval. Standard colors are black and white. For the 6.0 mm as-supplied diameter variant, the inside diameter after recovery is 35.0 mm with a wall thickness of 17.50 mm, supplied in 50-meter spools.

Datasheet Summary
Powered by GS/AI

Q2-HF series thin wall heat shrink tubing offers a 2:1 shrink ratio, is low smoke, halogen free, and flame retardant, with an operating temperature range of -55°C to +105°C. It has a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL VW-1 flammability standard, is RoHS compliant, and carries CSA File No. 242540 approval. Standard colors are black and white. For the 6.0 mm as-supplied diameter variant, the inside diameter after recovery is 35.0 mm with a wall thickness of 17.50 mm, supplied in 50-meter spools.

Suppliers

Company
Product
Description
Supplier Links
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing - Q2-HF-60MM-01-SS30M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing
Q2-HF-60MM-01-SS30M
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing Q2-HF-60MM-01-SS30M
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry. Operating temperature: -55°C to +105°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals: CSA File No. 242540 Standard colors: Black, white Other colors are available upon request. RoHS Compliant

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-HF-60MM-01-SS30M
Product Name 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details