Q2-F3X heat shrink tubing is a highly flexible, flame-retardant polyolefin product with a 3:1 shrink ratio, designed for electrical insulation, bundling, and mechanical protection. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The 3/16 inch nominal size has an as-supplied inside diameter of 4.8 mm, a wall thickness of 1.5 mm, and a recovered inside diameter of 3.0 mm. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is approved for VW-1 flammability and 600V voltage withstand. It is RoHS compliant, with black as the standard color. Thin-wall construction ensures minimal bulk after shrinking.
Highly Flexible, Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also prevents corrosion plus provides mechanical protection. It’s 3:1 shrink ratio makes it suitable for applying to irregular and difficult shapes.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259,
Standard color: Black
Special Colors: Red, blue, yellow, green, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 500.0' (152.4m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F3X-3/16-01-SS500FT | Q2-F3X-3/16-01-SS500FT-ND | 83K2347 |
| Product Name | 3:1 Highly Flexible Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |