Qualtek Electronics Corp. 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing Q2-LS-1/8-01-QB6IN-28

Description
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant
Request a Quote
Description
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-LS is a thin-wall, halogen-free polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for applications involving heat-sensitive components due to its low minimum shrink temperature of 65°C and full recovery at 95°C. It operates from -55°C to +125°C, is black in color, and meets SONY-SS-00259 and FMVSS 302 standards. The tubing is RoHS compliant and has a dielectric strength exceeding 20 kV/mm. For the 1/8 inch as-supplied inside diameter, the wall thickness is 0.5 mm after recovery, with 28 feet per bag and 25 bags per box. Approvals include File No. 242540.

Datasheet Summary
Powered by GS/AI

Q2-LS is a thin-wall, halogen-free polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for applications involving heat-sensitive components due to its low minimum shrink temperature of 65°C and full recovery at 95°C. It operates from -55°C to +125°C, is black in color, and meets SONY-SS-00259 and FMVSS 302 standards. The tubing is RoHS compliant and has a dielectric strength exceeding 20 kV/mm. For the 1/8 inch as-supplied inside diameter, the wall thickness is 0.5 mm after recovery, with 28 feet per bag and 25 bags per box. Approvals include File No. 242540.

Suppliers

Company
Product
Description
Supplier Links
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing - Q2-LS-1/8-01-QB6IN-28 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing
Q2-LS-1/8-01-QB6IN-28
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing Q2-LS-1/8-01-QB6IN-28
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance. Operating temperature: -55°C to +125°C Minimum shrink temperature: 65°C Full recovery temperature: 95°C Approvals: CSA File No. 242540 Meets: SONY-SS-00259 Standard color: Black RoHS Compliant

Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-LS-1/8-01-QB6IN-28
Product Name 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB6IN-3 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details