Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36
Product Name Notes
Aluminum Housed Wirewound Power Ohmite’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum...
The high voltage Ultra MOX series offers tight TCR and VCR in values up to 10T ohms. Voltage handling up to 30Kv in standard sizes and values. Power rating up...
The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial...
The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at...
WH/WN series contains two winding techniques. The WH is a standard wirewound resistor while the WN is wound using in the Aryton Perry non inductive style. The inductance of the...

<< Prev Next >>