Ohmite Manufacturing Co. Through Hole Resistors TWW10J300E

Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet
Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10J300E-ND
Through Hole Resistors TWW10J300E-ND
10W CERAMIC RADIAL WWND RES.5%

10W CERAMIC RADIAL WWND RES.5%

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite - 64K7652 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite
64K7652
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite 64K7652
WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10J300E-ND 64K7652
Product Name Through Hole Resistors Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers