Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36
Product Name Notes
600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed...
800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt...
Power Chip Thick Film on Alumina Substrate Ohmite’s original Power Chip resistors feature our thick film on alumina substrate technology. These planar packages yield space saving, 10W/in2 power densities that...
Designed from the TCH35 series, the TDH35 is a surfacemount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the...
Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is...
Ohmite’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today’s well defined heat sink applications. The TBH25 series is created with low inductance and...
Ohmite’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today’s well defined heat sink applications. These very low induction resistors are built under proprietary...
Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled...
The TDH50 is a D2PAK surface mount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH50 presents a...

<< Prev Next >>