Ohmite Manufacturing Co. Through Hole Resistors WHE5K0FET

Description
5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE5K0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE5K0FETCT-ND
Through Hole Resistors WHE5K0FETCT-ND
5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE5K0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE5K0FETTR-ND
Through Hole Resistors WHE5K0FETTR-ND
5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

5 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 5Kohm, 5W, ±1%; Resistance Ohmite - 13T1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5Kohm, 5W, ±1%; Resistance Ohmite
13T1806
Resistor Wirewound, 5Kohm, 5W, ±1%; Resistance Ohmite 13T1806
RESISTOR WIREWOUND, 5KOHM, 5W, ±1%; Resistance:5kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 5KOHM, 5W, ±1%; Resistance:5kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5Kohm, 5W, ±1%; Resistance Ohmite - 13T1805 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, ±1%; Resistance Ohmite
13T1805
Wirewound Resistor, 5Kohm, 5W, ±1%; Resistance Ohmite 13T1805
WIREWOUND RESISTOR, 5KOHM, 5W, ±1%; Resistance:5kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 5W, ±1%; Resistance:5kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE5K0FETCT-ND 13T1806
Product Name Through Hole Resistors Resistor Wirewound, 5Kohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details