200 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RESISTOR WIREWOUND, 200 OHM, 10W, 5%; Resistance:200ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TWW10J200E-ND | 64K7645 |
| Product Name | Through Hole Resistors | Resistor Wirewound, 200 Ohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 200 ohms | 200 ohms |