3W CERAMIC RADIAL WWN RES 5%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TWW3J1R5E-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial Leads; Radial |
| Tolerance | 5 +/- % |