Ohmite Manufacturing Co. Through Hole Resistors TWW10JR10E

Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet
Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10JR10E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10JR10E-ND
Through Hole Resistors TWW10JR10E-ND
10W CERAMIC RADIAL WWND RES.5%

10W CERAMIC RADIAL WWND RES.5%

Buy Now Datasheet
Resistor Wirewound, 0.1 Ohm, 10W, 5%; Resistance Ohmite - 64K7623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.1 Ohm, 10W, 5%; Resistance Ohmite
64K7623
Resistor Wirewound, 0.1 Ohm, 10W, 5%; Resistance Ohmite 64K7623
RESISTOR WIREWOUND, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10JR10E-ND 64K7623
Product Name Through Hole Resistors Resistor Wirewound, 0.1 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details