Ohmite Manufacturing Co. Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite WLAR050FE

Description
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite - 18M5467 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite
18M5467
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite 18M5467
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5467
Product Name Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details