430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RESISTOR WIREWOUND, 0.43 OHM, 5W, 5%; Resistance:0.43ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TWW5JR43E-ND | 64K7715 |
| Product Name | Through Hole Resistors | Resistor Wirewound, 0.43 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 0.4300 ohms | 0.4300 ohms |