Ohmite Manufacturing Co. Through Hole Resistors WHAR50FET

Description
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHAR50FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHAR50FETR-ND
Through Hole Resistors WHAR50FETR-ND
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHAR50FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHAR50FECT-ND
Through Hole Resistors WHAR50FECT-ND
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 0.5Ohm, 0.5W, 1%; Resistance Ohmite - 51M1961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.5Ohm, 0.5W, 1%; Resistance Ohmite
51M1961
Res, Wirewound, 0.5Ohm, 0.5W, 1%; Resistance Ohmite 51M1961
RES, WIREWOUND, 0.5OHM, 0.5W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:5.08mmRoHS Compliant: Yes

RES, WIREWOUND, 0.5OHM, 0.5W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:5.08mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.5Ohm, 0.5W, 1%; Resistance Ohmite - 53X1046 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5Ohm, 0.5W, 1%; Resistance Ohmite
53X1046
Wirewound Resistor, 0.5Ohm, 0.5W, 1%; Resistance Ohmite 53X1046
WIREWOUND RESISTOR, 0.5OHM, 0.5W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5OHM, 0.5W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHAR50FETR-ND 51M1961 53X1046
Product Name Through Hole Resistors Res, Wirewound, 0.5Ohm, 0.5W, 1%; Resistance Ohmite Wirewound Resistor, 0.5Ohm, 0.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details