Ohmite Manufacturing Co. Through Hole Resistors TWM5J5K6E

Description
5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J5K6E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J5K6E-ND
Through Hole Resistors TWM5J5K6E-ND
5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 5.6Kohm, 5W, 5%; Resistance Ohmite - 64K7597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5.6Kohm, 5W, 5%; Resistance Ohmite
64K7597
Resistor, Power, 5.6Kohm, 5W, 5%; Resistance Ohmite 64K7597
RESISTOR, POWER, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:9mmRoHS Compliant: Yes

RESISTOR, POWER, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J5K6E-ND 64K7597
Product Name Through Hole Resistors Resistor, Power, 5.6Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details