Ohmite Manufacturing Co. Through Hole Resistors TWW5JR27E

Description
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW5JR27E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW5JR27E-ND
Through Hole Resistors TWW5JR27E-ND
270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - TWW5JR27E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW5JR27E
Wirewound Resistor TWW5JR27E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 0.27 Ohm, 5W, 5%; Resistance Ohmite - 64K7711 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.27 Ohm, 5W, 5%; Resistance Ohmite
64K7711
Wirewound Resistor, 0.27 Ohm, 5W, 5%; Resistance Ohmite 64K7711
WIREWOUND RESISTOR, 0.27 OHM, 5W, 5%; Resistance:0.27ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.27 OHM, 5W, 5%; Resistance:0.27ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWW5JR27E-ND TWW5JR27E 64K7711
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 0.27 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details