Ohmite Manufacturing Co. Through Hole Resistors WHC200FET

Description
200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHC200FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC200FECT-ND
Through Hole Resistors WHC200FECT-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHC200FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC200FETR-ND
Through Hole Resistors WHC200FETR-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Ohmite - 53X1059 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Ohmite
53X1059
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Ohmite 53X1059
WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11.4mmRoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 200 Ohm, 2W, 1%; Resistance Ohmite - 51M2015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 200 Ohm, 2W, 1%; Resistance Ohmite
51M2015
Res, Wirewound, 200 Ohm, 2W, 1%; Resistance Ohmite 51M2015
RES, WIREWOUND, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHC200FECT-ND 53X1059 51M2015
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 200 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details