Ohmite Manufacturing Co. Through Hole Resistors TWM5J10KE

Description
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J10KE-ND
Through Hole Resistors TWM5J10KE-ND
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 10Kohm, 5W, 5%; Resistance Ohmite - 64K7580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 5W, 5%; Resistance Ohmite
64K7580
Resistor, Power, 10Kohm, 5W, 5%; Resistance Ohmite 64K7580
RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J10KE-ND 64K7580
Product Name Through Hole Resistors Resistor, Power, 10Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details