Ohmite Manufacturing Co. Through Hole Resistors TWM5J2K0E

Description
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J2K0E-ND
Through Hole Resistors TWM5J2K0E-ND
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 2Kohm, 5W, 5%; Resistance Ohmite - 64K7583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2Kohm, 5W, 5%; Resistance Ohmite
64K7583
Resistor, Power, 2Kohm, 5W, 5%; Resistance Ohmite 64K7583
RESISTOR, POWER, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J2K0E-ND 64K7583
Product Name Through Hole Resistors Resistor, Power, 2Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details