30 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
WIREWOUND RESISTOR, 30 OHM, 10W, 5%; Resistance:30ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
RESISTOR, RAIDAL, WIREWOUND, 30 OHM, 10W, 5%, 12.50X9 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TWW10J30RE-ND | 64K7651 | 18655663 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 30 Ohm, 10W, 5%; Resistance Ohmite | Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |